LA4708NF-MB-E
LA4708NF-MB-E
Active
Description:  AMPLIFIER
Manufacturer:  onsemi
History Price: $5.22000
In Stock: 22000
LA4708NF-MB-E vs LA4425A-MTK-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 16V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
18-SIP
5-SIPH
Package / Case
18-SIP
5-SIP