Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4708NF-MB-E
LA4708NF-MB-E
Active
Linear - Amplifiers - Audio
Description:
AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LA4708NF-MB-E Datasheet
History Price: $5.22000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4708NF-MB-E vs LA4425F-E
Part No
LA4708NF-MB-E
LA4425F-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 16V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
18-SIP
5-SIPH
Package / Case
18-SIP
5-SIP