LA47202P-E
LA47202P-E
Active
Description:  FOUR-CH BTL POWER AMPLIFIER
Manufacturer:  onsemi
Datasheet:   LA47202P-E Datasheet
History Price: $4.63000
In Stock: 38400
LA47202P-E vs LA4425A-MTK-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
14.4V ~ 26V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
25-HZIP
5-SIPH
Package / Case
25-SSIP Formed Leads
5-SIP