Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA47202P-E
LA47202P-E
Active
Linear - Amplifiers - Audio
Description:
FOUR-CH BTL POWER AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LA47202P-E Datasheet
History Price: $4.63000
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA47202P-E vs LA4635A-E
Part No
LA47202P-E
LA4635A-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
SANYO Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
4.5mW x 2 @ 3Ohm
Voltage - Supply
14.4V ~ 26V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
12-SIPH
Package / Case
25-SSIP Formed Leads
12-SIP Exposed Pad