LA4742L-E
LA4742L-E
Active
Description:  45 W FOUR CHANNEL (BRIDGE CIRCUI
Manufacturer:  onsemi
Datasheet:   LA4742L-E Datasheet
History Price: $4.44000
In Stock: 37600
LA4742L-E vs LA42152L-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
14.4V ~ 18V
16.5V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
12-SIPH
Package / Case
25-SSIP Exposed Pad, Formed Leads
12-SIP Exposed Pad