LA4742L-E
LA4742L-E
Active
Description:  45 W FOUR CHANNEL (BRIDGE CIRCUI
Manufacturer:  onsemi
Datasheet:   LA4742L-E Datasheet
History Price: $4.44000
In Stock: 37600
LA4742L-E vs LA4425A-MTK-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
14.4V ~ 18V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
25-HZIP
5-SIPH
Package / Case
25-SSIP Exposed Pad, Formed Leads
5-SIP