LA4809M-TLM-E
LA4809M-TLM-E
Obsolete
Description:  IC AMP CLSS AB STER 160MW 12MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 36000
LA4809M-TLM-E vs LA4425AN-D-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
6W x 1 @ 4Ohm
Voltage - Supply
3.6V ~ 17V
5V ~ 16V
Features
Standby, Thermal Protection
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
12-MFPS
5-SIP
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
5-SIP