LA4809M-TLM-E
LA4809M-TLM-E
Obsolete
Description:  IC AMP CLSS AB STER 160MW 12MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 36000
LA4809M-TLM-E vs LA4601N-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
7W x 2 @ 3Ohm
Voltage - Supply
3.6V ~ 17V
15V ~ 24V
Features
Standby, Thermal Protection
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-MFPS
10-SIP
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
10-SIP Exposed Pad