Packaging
Tape & Reel (TR)
Bulk
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
3.6V ~ 17V
9V ~ 22V
Features
Standby, Thermal Protection
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-MFPS
12-DIP-F
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
12-DIP (0.300", 7.62mm)