Packaging
Tape & Reel (TR)
Tube
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
5W x 2 @ 4Ohm
Voltage - Supply
3.6V ~ 17V
5.5V ~ 22V
Features
Standby, Thermal Protection
Depop, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-MFPS
13-SIPH
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
13-SIP Exposed Tab