LA4814JA-AE
LA4814JA-AE
Obsolete
Description:  IC AMP CLSS AB STER 350MW 20SSOP
Manufacturer:  onsemi
Datasheet:   LA4814JA-AE Datasheet
History Price: Obsolete
In Stock: 2400
LA4814JA-AE vs LA4425A-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
350mW x 2 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 7V
5V ~ 16V
Features
Depop
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
20-SSOP
5-SIPH
Package / Case
20-LSSOP (0.173", 4.40mm Width)
5-SIP