Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4814JA-AE
LA4814JA-AE
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLSS AB STER 350MW 20SSOP
Manufacturer:
onsemi
Datasheet:
LA4814JA-AE Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4814JA-AE vs LA4631-E
Part No
LA4814JA-AE
LA4631-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
350mW x 2 @ 4Ohm
5W x 2 @ 4Ohm
Voltage - Supply
2.7V ~ 7V
5.5V ~ 22V
Features
Depop
Depop, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
20-SSOP
13-SIPH
Package / Case
20-LSSOP (0.173", 4.40mm Width)
13-SIP Exposed Tab