Packaging
Tape & Reel (TR)
Bulk or Tube
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 7V
10V ~ 40V
Features
Depop, Standby
Thermal Shutdown Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
14-HSSOP
12-SIP
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
12-SIP Exposed Pad