LA4814V-TLM-E
LA4814V-TLM-E
Obsolete
Description:  IC AMP AB MON/STER 700MW 14HSSOP
Manufacturer:  onsemi
History Price: $0.44000
In Stock: 1600
LA4814V-TLM-E vs LA4742L-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
45W x 4 @ 4Ohm
Voltage - Supply
2.7V ~ 7V
14.4V ~ 18V
Features
Depop, Standby
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-HSSOP
25-HZIP
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
25-SSIP Exposed Pad, Formed Leads