Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ SANYO Semiconductor LA5692D-E
LA5692D-E
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
VOLTAGE REGULATOR DRIVER WITH WA
Manufacturer:
SANYO Semiconductor
Datasheet:
LA5692D-E Datasheet
History Price: Active
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5692D-E vs LA5757TP-FA-E
Part No
LA5692D-E
LA5757TP-FA-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
32V
Voltage - Output (Min/Fixed)
-
1.255V
Voltage - Output (Max)
-
32V
Current - Output
-
1.6A (Switch)
Frequency - Switching
-
300kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
TP5HFA