☰
LA5692D-E
LA5692D-E
Active
Description:  VOLTAGE REGULATOR DRIVER WITH WA
Manufacturer:  SANYO Semiconductor
Datasheet:   LA5692D-E Datasheet
History Price: Active
In Stock: 13600
LA5692D-E vs LA5774MP-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Programmable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
28V
Voltage - Output (Min/Fixed)
-
1.26V
Voltage - Output (Max)
-
28V
Current - Output
-
3.1A (Switch)
Frequency - Switching
-
160kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
-
SMP5