Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ SANYO Semiconductor LA5752-E-SY
LA5752-E-SY
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
STEP-DOWN SWITCHING REGULATOR
Manufacturer:
SANYO Semiconductor
Datasheet:
LA5752-E-SY Datasheet
History Price: $1.18000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5752-E-SY vs LA5752-E
Part No
LA5752-E-SY
LA5752-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
7V
Voltage - Input (Max)
-
28V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
-
60kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-5 Formed Leads
Supplier Device Package
-
TO-220-5H