Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LA5756-MDB-E
LA5756-MDB-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 4.2A 220-5HMDB
Manufacturer:
onsemi
Datasheet:
LA5756-MDB-E Datasheet
History Price: Obsolete
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5756-MDB-E vs LA5692D-E
Part No
LA5756-MDB-E
LA5692D-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
SANYO Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
32V
-
Voltage - Output (Min/Fixed)
1.26V
-
Voltage - Output (Max)
32V
-
Current - Output
4.2A (Switch)
-
Frequency - Switching
80kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
220-5HMDB
-