☰
LA5756-MDB-E
LA5756-MDB-E
Obsolete
Description:  IC REG BUCK ADJ 4.2A 220-5HMDB
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 20720
LA5756-MDB-E vs LA5744TP-FA-E
Manufacturer
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
32V
28V
Voltage - Output (Min/Fixed)
1.26V
1.23V
Voltage - Output (Max)
32V
28V
Current - Output
4.2A (Switch)
3.1A (Switch)
Frequency - Switching
80kHz
300kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
220-5HMDB
TP5HFA