Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Fairchild Semiconductor LA5774-E
LA5774-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHING REGULATOR/CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
LA5774-E Datasheet
History Price: $1.09000
In Stock: 43440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5774-E vs LA5771MP-E
Part No
LA5774-E
LA5771MP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
5.5V
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
1.26V
3.3V
Voltage - Output (Max)
28V
-
Current - Output
3.1A (Switch)
3.1A (Switch)
Frequency - Switching
160kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-SOIC
SMP5