☰
LA5774-FA-E
LA5774-FA-E
Obsolete
Description:  IC REG BUCK ADJ 3.1A TO220-5
Manufacturer:  onsemi
Datasheet:   LA5774-FA-E Datasheet
History Price: $0.99000
In Stock: 22800
LA5774-FA-E vs LA5779MP-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
1.26V
1.23V
Voltage - Output (Max)
28V
28V
Current - Output
3.1A (Switch)
3.1A (Switch)
Frequency - Switching
160kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
TO-220-5H
SMP5