☰
LA5774MC-E
LA5774MC-E
Obsolete
Description:  IC REG BUCK ADJ 3.1A SMP5J
Manufacturer:  onsemi
Datasheet:   LA5774MC-E Datasheet
History Price: Obsolete
In Stock: 9040
LA5774MC-E vs LA5774-E
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
1.26V
1.26V
Voltage - Output (Max)
28V
28V
Current - Output
3.1A (Switch)
3.1A (Switch)
Frequency - Switching
160kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SMP5
8-SOIC