☰
LA5779-HJ-E
LA5779-HJ-E
Obsolete
Description:  IC REG BUCK ADJ 3.1A TO220-5H
Manufacturer:  onsemi
Datasheet:   LA5779-HJ-E Datasheet
History Price: $0.45000
In Stock: 49500
LA5779-HJ-E vs LA5752-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
7V
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
1.23V
5V
Voltage - Output (Max)
28V
-
Current - Output
3.1A (Switch)
-
Frequency - Switching
160kHz
60kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
TO-220-5H