Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LA6082D-E
LA6082D-E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
OPERATIONAL AMPLIFIERS
Manufacturer:
onsemi
Datasheet:
LA6082D-E Datasheet
History Price: $0.47000
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA6082D-E vs LA6500LL-E
Part No
LA6082D-E
LA6500LL-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
-
Power
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.15V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
-
100 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
6mA
Current - Output / Channel
-
1 A
Voltage - Supply Span (Min)
-
30 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-20 ℃ ~ 75 ℃
Mounting Type
-
Through Hole
Package / Case
-
TO-220-5 Formed Leads
Supplier Device Package
-
TO-220-5H