☰
LA6324NLL-E
LA6324NLL-E
Active
Description:  IC OPAMP GP 4 CIRCUIT 16DIP
Manufacturer:  SANYO Semiconductor
Datasheet:   LA6324NLL-E Datasheet
History Price: $0.14000
In Stock: 320
LA6324NLL-E vs LA6500-E
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Power
Number of Circuits
4
1
Output Type
-
-
Slew Rate
-
0.15V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
100 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.5mA
6mA
Current - Output / Channel
40 mA
1 A
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-30 ℃ ~ 85 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
TO-220-5 Formed Leads
Supplier Device Package
16-DIP
TO-220-5H