☰
LA6500L-FA-E
LA6500L-FA-E
Obsolete
Description:  IC POWER 1 CIRCUIT TO220-5H
Manufacturer:  onsemi
History Price: $0.90000
In Stock: 40240
LA6500L-FA-E vs LA6458M-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Power
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.15V/μs
1V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
60 nA
Voltage - Input Offset
2 mV
500 μV
Current - Supply
6mA
3.5mA
Current - Output / Channel
1 A
-
Voltage - Supply Span (Min)
30 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-220-5H
8-MFP