☰
LA6501-TL-E
LA6501-TL-E
Active
Description:  IC POWER 1 CIRCUIT TP-5H
Manufacturer:  SANYO Semiconductor
Datasheet:   LA6501-TL-E Datasheet
History Price: $1.14000
In Stock: 26480
LA6501-TL-E vs LA6500-E
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
Power
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
0.15V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
6mA
6mA
Current - Output / Channel
1 A
1 A
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
5-SSIP
TO-220-5 Formed Leads
Supplier Device Package
TP-5H
TO-220-5H