Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN7431T/YXX
LAN7431T/YXX
Active
Interface - Controllers
Description:
IC ETHERNET CNTRLR GPIO 72SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN7431T/YXX Datasheet
History Price: $6.70500
In Stock: 620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN7431T/YXX vs LAN9500A-ABZJ
Part No
LAN7431T/YXX
LAN9500A-ABZJ
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
GPIO
USB
Standards
10/100/1000 Base-TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
1.2V, 2.5V, 3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
72-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
56-QFN (8x8)