Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN7500-ABZJ
LAN7500-ABZJ
Active
Interface - Controllers
Description:
IC USB-10/100/1K ETH CTRL 56QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN7500-ABZJ Datasheet
History Price: $7.42000
In Stock: 26280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN7500-ABZJ vs LAN9420-NU
Part No
LAN7500-ABZJ
LAN9420-NU
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Controller
Interface
USB
PCI
Standards
USB 2.0, 10/100/1000 Base-T/TX
10/100 Base-T/TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
3.3V
Current - Supply
-
125mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
56-QFN (8x8)
128-VTQFP (14x14)