Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8187-JT
LAN8187-JT
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 64TQFP
Manufacturer:
Microchip Technology
Datasheet:
LAN8187-JT Datasheet
History Price: $2.53000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN8187-JT vs LAN8830/PSA
Part No
LAN8187-JT
LAN8830/PSA
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
-
4/4
Duplex
Full
Full, Half
Receiver Hysteresis
-
-
Data Rate
-
10Mbps, 100Mbps, 1Gbps
Voltage - Supply
1.6V ~ 3.6V
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
48-VQFN (7x7)