Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8742-CZ
LAN8742-CZ
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN8742-CZ Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN8742-CZ vs LAN8742-CZ-TR
Part No
LAN8742-CZ
LAN8742-CZ-TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
flexPWR
flexPWR
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RMII
RMII
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.8V ~ 3.3V
1.8V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
24-SQFN (4x4)