Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8840/PSA
LAN8840/PSA
Active
Interface - Drivers, Receivers, Transceivers
Description:
GBIT ETHERNET TRANSCEIVER WITH I
Manufacturer:
Microchip Technology
Datasheet:
LAN8840/PSA Datasheet
History Price: $5.11000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN8840/PSA vs LAN8810-AKZE
Part No
LAN8840/PSA
LAN8810-AKZE
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
GMII
Number of Drivers/Receivers
4/4
4/4
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
10Mbps, 100Mbps, 1Gbps
-
Voltage - Supply
1.1V
2.5V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
72-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
72-QFN (10x10)