LAN8840/PSA
LAN8840/PSA
Active
Description:  GBIT ETHERNET TRANSCEIVER WITH I
Manufacturer:  Microchip Technology
Datasheet:   LAN8840/PSA Datasheet
History Price: $5.11000
In Stock: 15600
LAN8840/PSA vs LAN8831/Q2A
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
4/4
8/8
Duplex
Full
Full, Half
Receiver Hysteresis
-
-
Data Rate
10Mbps, 100Mbps, 1Gbps
10Mbps, 100Mbps, 1Gbps
Voltage - Supply
1.1V
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
64-VQFN (8x8)