LAN9355I/ML
LAN9355I/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 88VQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9355I/ML Datasheet
History Price: $9.39000
In Stock: 45660
LAN9355I/ML vs LAN9500-ABZJ
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Bridge, USB to Ethernet
Interface
I2C
USB
Standards
10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
3V ~ 3.6V
Current - Supply
-
78mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
88-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
88-QFN (12x12)
56-QFN (8x8)