LAN9355T/ML
LAN9355T/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 88VQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9355T/ML Datasheet
History Price: $8.26500
In Stock: 49200
LAN9355T/ML vs LAN9420I-NU
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Controller
Interface
I2C
PCI
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
3.3V
Current - Supply
-
125mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
88-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
88-QFN (12x12)
128-VTQFP (14x14)