Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9420I-NU
LAN9420I-NU
Active
Interface - Controllers
Description:
IC ETHERNET CTRLR SGL 128VTQFP
Manufacturer:
Microchip Technology
Datasheet:
LAN9420I-NU Datasheet
History Price: $7.38000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN9420I-NU vs LAN9353TI/PT
Part No
LAN9420I-NU
LAN9353TI/PT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Switch
Interface
PCI
I2C
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
1.8V ~ 3.3V
Current - Supply
125mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
128-TQFP
64-TQFP Exposed Pad
Supplier Device Package
128-VTQFP (14x14)
64-TQFP-EP (10x10)