Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9500A-ABZJ-TR
LAN9500A-ABZJ-TR
Active
Interface - Controllers
Description:
IC USB 2.0-10/100 ETH CRTL 56QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9500A-ABZJ-TR Datasheet
History Price: $5.61000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN9500A-ABZJ-TR vs LAN9355TI/PT
Part No
LAN9500A-ABZJ-TR
LAN9355TI/PT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Switch
Interface
USB
I2C
Standards
USB 2.0, 10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
1.8V ~ 3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
80-TQFP Exposed Pad
Supplier Device Package
56-QFN (8x8)
80-TQFP-EP (12x12)