Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9514-JZX-TR
LAN9514-JZX-TR
Active
Interface - Controllers
Description:
IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9514-JZX-TR Datasheet
History Price: $8.02000
In Stock: 45080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN9514-JZX-TR vs LAN9353T/PT
Part No
LAN9514-JZX-TR
LAN9353T/PT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Switch
Interface
USB
I2C
Standards
USB 2.0, 10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 3.3V
1.8V ~ 3.3V
Current - Supply
288mA
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-TQFP-EP (10x10)