Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9662-I/9MX
LAN9662-I/9MX
Active
Interface - Controllers
Description:
2 PORT TSN SWITCH WITH CORTEX A7
Manufacturer:
Microchip Technology
Datasheet:
LAN9662-I/9MX Datasheet
History Price: $28.76000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN9662-I/9MX vs LAN9500A-ABZJ
Part No
LAN9662-I/9MX
LAN9500A-ABZJ
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
-
Ethernet
Function
-
Bridge, USB to Ethernet
Interface
-
USB
Standards
-
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
-
1.2V, 2.5V, 3.3V
Current - Supply
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
256-LFBGA
56-VFQFN Exposed Pad
Supplier Device Package
256-HSBGA (14x14)
56-QFN (8x8)