☰
LB11683V-MPB-E
LB11683V-MPB-E
Obsolete
Description:  IC MOTOR DRVR 5.5V-13.8V 24SSOP
Manufacturer:  onsemi
History Price: $1.47000
In Stock: 8600
LB11683V-MPB-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
1.5A
-
Voltage - Supply
5.5V ~ 13.8V
-
Voltage - Load
5.5V ~ 13.8V
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-LSOP (0.220", 5.60mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
24-SSOP-J
28-DIP