☰
LB11697V-TLM-E
LB11697V-TLM-E
Obsolete
Description:  IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 26720
LB11697V-TLM-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
-
Output Configuration
Pre-Driver - Half Bridge (3)
-
Interface
PWM
-
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
-
-
Voltage - Supply
4.5V ~ 5.5V, 8V ~ 17V
-
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
30-LSSOP (0.220", 5.60mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
30-SSOP
28-DIP