☰
LB11822-E
LB11822-E
Obsolete
Description:  IC MOTOR DRIVER 9.5V-28V 30DIP
Manufacturer:  onsemi
Datasheet:   LB11822-E Datasheet
History Price: $1.22000
In Stock: 14120
LB11822-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
PWM
-
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
3.1A
-
Voltage - Supply
9.5V ~ 28V
-
Voltage - Load
9.5V ~ 28V
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
30-SDIP (0.400", 10.16mm)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
30-PDIP
28-DIP