☰
LB11822-E
LB11822-E
Obsolete
Description:  IC MOTOR DRIVER 9.5V-28V 30DIP
Manufacturer:  onsemi
Datasheet:   LB11822-E Datasheet
History Price: $1.22000
In Stock: 12960
LB11822-E vs LB1936V-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
PWM
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
3.1A
800mA
Voltage - Supply
9.5V ~ 28V
2.5V ~ 9.5V
Voltage - Load
9.5V ~ 28V
2.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
30-SDIP (0.400", 10.16mm)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
30-PDIP
16-SSOP