Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11826-E
LB11826-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 9.5V-28V 28HDIP
Manufacturer:
onsemi
Datasheet:
LB11826-E Datasheet
History Price: $2.29000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB11826-E vs LB11660FV-MPB-E
Part No
LB11826-E
LB11660FV-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
High Side (2)
Interface
PWM
Parallel, PWM
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
2.5A
1.5A
Voltage - Supply
9.5V ~ 28V
4V ~ 15V
Voltage - Load
9.5V ~ 28V
3V ~ 15V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HDIP
16-SSOP