☰
LB11826-E
LB11826-E
Obsolete
Description:  IC MOTOR DRIVER 9.5V-28V 28HDIP
Manufacturer:  onsemi
Datasheet:   LB11826-E Datasheet
History Price: $2.29000
In Stock: 49200
LB11826-E vs LB11697V-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
PWM
PWM
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2.5A
-
Voltage - Supply
9.5V ~ 28V
4.5V ~ 5.5V, 8V ~ 17V
Voltage - Load
9.5V ~ 28V
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-HDIP
30-SSOP