☰
LB11826-E
LB11826-E
Obsolete
Description:  IC MOTOR DRIVER 9.5V-28V 28HDIP
Manufacturer:  onsemi
Datasheet:   LB11826-E Datasheet
History Price: $2.29000
In Stock: 49200
LB11826-E vs LB11961RM-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
PWM
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
2.5A
1A
Voltage - Supply
9.5V ~ 28V
4.5V ~ 16V
Voltage - Load
9.5V ~ 28V
4.5V ~ 16V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Supplier Device Package
28-HDIP
14-HSSOP