☰
LB11826-E
LB11826-E
Obsolete
Description:  IC MOTOR DRIVER 9.5V-28V 28HDIP
Manufacturer:  onsemi
Datasheet:   LB11826-E Datasheet
History Price: $2.29000
In Stock: 36200
LB11826-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
PWM
-
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
2.5A
-
Voltage - Supply
9.5V ~ 28V
-
Voltage - Load
9.5V ~ 28V
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
28-HDIP
28-DIP