☰
LB11850VA-MPB-E
LB11850VA-MPB-E
Obsolete
Description:  IC MTRDRV 4.5-5.5/5.5-16V 24SSOP
Manufacturer:  onsemi
History Price: $0.70000
In Stock: 42320
LB11850VA-MPB-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Controller - Speed
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
PWM
-
Technology
-
-
Step Resolution
-
-
Applications
Fan Controller
-
Current - Output
-
-
Voltage - Supply
4.5V ~ 5.5V, 5.5V ~ 16V
-
Voltage - Load
-
-
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-LFSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
24-SSOP
28-DIP