☰
LB11867FV-MPB-E
LB11867FV-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 5.5V-16V 16SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 13440
LB11867FV-MPB-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
Fan Controller
-
Current - Output
-
-
Voltage - Supply
5.5V ~ 16V
-
Voltage - Load
-
-
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
16-SSOP
28-DIP