Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11899J-MPB-E
LB11899J-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4V-6V 44SSOPJ
Manufacturer:
onsemi
Datasheet:
LB11899J-MPB-E Datasheet
History Price: $1.67000
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB11899J-MPB-E vs LB1920-E
Part No
LB11899J-MPB-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (8)
-
Interface
Parallel, PWM
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
200mA
-
Voltage - Supply
4V ~ 6V
-
Voltage - Load
8V ~ 16V, 8V ~ 28V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
44-SSOPJ-EP
28-DIP